Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UT 6 YE

Description
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: MOUNTING TYPE: NS 35/7.5-NS 35/15, COLOR: YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: MOUNTING TYPE: NS 35/7.5-NS 35/15, COLOR: YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 61563048 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
61563048
Terminal Blk/Strip Wiring Dev 61563048
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: MOUNTING TYPE: NS 35/7.5-NS 35/15, COLOR: YELLOW. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: MOUNTING TYPE: NS 35/7.5-NS 35/15, COLOR: YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 61563048
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data