Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UT 6 BU

Description
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 10 MM², AWG: 24 - 8, WIDTH: 8.2 MM, HEIGHT: 46.9 MM, BLUE, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
Description
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 10 MM², AWG: 24 - 8, WIDTH: 8.2 MM, HEIGHT: 46.9 MM, BLUE, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 41491062 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
41491062
Terminal Blk/Strip Wiring Dev 41491062
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 10 MM², AWG: 24 - 8, WIDTH: 8.2 MM, HEIGHT: 46.9 MM, BLUE, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM² - 10 MM², AWG: 24 - 8, WIDTH: 8.2 MM, HEIGHT: 46.9 MM, BLUE, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 41491062
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.17 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6649-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details