FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.14 MM² - 6 MM², AWG: 26 - 10, WIDTH: 6.2 MM, COLOR: RED, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 11040138 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Termination Options | Screw Clamp |