Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UT 4-MTD RD

Description
TERMINAL BLOCK, 800 VOLTAGE, 41 AMP, 26-10AWG, 32A, LENGTH 2.2-INCH, WIDTH 0.2-INCH, HEIGHT 1.8-INCH. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, 800 VOLTAGE, 41 AMP, 26-10AWG, 32A, LENGTH 2.2-INCH, WIDTH 0.2-INCH, HEIGHT 1.8-INCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89738405 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89738405
Terminal Blk/Strip Wiring Dev 89738405
TERMINAL BLOCK, 800 VOLTAGE, 41 AMP, 26-10AWG, 32A, LENGTH 2.2-INCH, WIDTH 0.2-INCH, HEIGHT 1.8-INCH. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 800 VOLTAGE, 41 AMP, 26-10AWG, 32A, LENGTH 2.2-INCH, WIDTH 0.2-INCH, HEIGHT 1.8-INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89738405
Product Name Terminal Blk/Strip Wiring Dev
Current Rating 41 amps
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15512 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-05A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.061 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers