Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UT 35-FE

Description
(3047676) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 125 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 35 MM 2, CROSS SECTION: 1.5 MM 2 - 50 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
(3047676) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 125 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 35 MM 2, CROSS SECTION: 1.5 MM 2 - 50 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89737779 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89737779
Terminal Blk/Strip Wiring Dev 89737779
(3047676) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 125 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 35 MM 2, CROSS SECTION: 1.5 MM 2 - 50 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY

(3047676) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 125 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 35 MM 2, CROSS SECTION: 1.5 MM 2 - 50 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK/YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89737779
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Contact elements - Contact element EF - (N) - EF033F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers