FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 500 V, NOMINAL CURRENT: 24 A, CONNECTION METHOD: SCREW/PLUG-IN CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.14 MM² - 4 MM², AWG: 26 - 12, WIDTH: 5.2 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 12317396 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Termination Options | Screw Clamp |