Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UT 10 BK

Description
(3046320) , FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 57 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 10 MM2, CROSS SECTION: 0.5 MM2 - 16 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
(3046320) , FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 57 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 10 MM2, CROSS SECTION: 0.5 MM2 - 16 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 61552812 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
61552812
Terminal Blk/Strip Wiring Dev 61552812
(3046320) , FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 57 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 10 MM2, CROSS SECTION: 0.5 MM2 - 16 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK. FREE 2 YEAR RADWELL WARRANTY

(3046320) , FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOMINAL CURRENT: 57 A, CONNECTION METHOD: SCREW CONNECTION, RATED CROSS SECTION: 10 MM2, CROSS SECTION: 0.5 MM2 - 16 MM2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 61552812
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2871.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details