(3070354) FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 1000 V, NOM CURRENT: 57 A, CONNECTION METHOD: SCREW CONNECTION, WITH SPRING SUPPORT, 1 LEVEL, RATED CROSS SECTION: 10 MM 2, CROSS SECTION: 0.5 MM 2 - 16 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, N. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 89727789 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Termination Options | Screw Clamp; Spring Clamp |