Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev URDK 6

Description
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 500 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/7.5-NS 35/15-NS 32, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 500 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/7.5-NS 35/15-NS 32, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89641216 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89641216
Terminal Blk/Strip Wiring Dev 89641216
FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 500 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/7.5-NS 35/15-NS 32, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH TERMINAL BLOCK, NOMINAL VOLTAGE: 500 V, NOMINAL CURRENT: 41 A, CONNECTION METHOD: SCREW CONNECTION, 1 LEVEL, MOUNTING TYPE: NS 35/7.5-NS 35/15-NS 32, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89641216
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Barrier Strips - 1-1437653-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Terminal Blocks - 29.159 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers