Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UPBV 2 5/ 2

Description
(3045402), PLUG, NOM. VOLTAGE: 600 V, NOMINAL CURRENT: 20 AMP, 26-12 AWG, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 2, CROSS SECTION. FREE 2 YEAR RADWELL WARRANTY
Description
(3045402), PLUG, NOM. VOLTAGE: 600 V, NOMINAL CURRENT: 20 AMP, 26-12 AWG, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 2, CROSS SECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89711796 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89711796
Terminal Blk/Strip Wiring Dev 89711796
(3045402), PLUG, NOM. VOLTAGE: 600 V, NOMINAL CURRENT: 20 AMP, 26-12 AWG, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 2, CROSS SECTION. FREE 2 YEAR RADWELL WARRANTY

(3045402), PLUG, NOM. VOLTAGE: 600 V, NOMINAL CURRENT: 20 AMP, 26-12 AWG, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, NUMBER OF POSITIONS: 2, CROSS SECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 89711796
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.172 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Through terminal block - Shield terminal block - 2000-3258 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details