PHOENIX CONTACT USA UM108-FE UM108-FE

Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102224-UM108-FE Color: Green Orientation: Straight Material: Polyamide Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): UM108-FEUM 108-FE; UM 108FE; UM108FE; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102224-UM108-FE Color: Green Orientation: Straight Material: Polyamide Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): UM108-FEUM 108-FE; UM 108FE; UM108FE; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UM108-FE - UM108-FE - Win Source Electronics
Laguna Hills, CA, United States
UM108-FE
UM108-FE
UM108-FE UM108-FE
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102224-UM108-FE Color: Green Orientation: Straight Material: Polyamide Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): UM108-FEUM 108-FE; UM 108FE; UM108FE; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102224-UM108-FE
Color: Green
Orientation: Straight
Material: Polyamide
Categories: Boxes,Enclosures,Racks
Alternative Parts (Cross-Reference): UM108-FEUM 108-FE; UM 108FE; UM108FE;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number UM108-FE
Product Name UM108-FE
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details