Phoenix Contact GmbH & Co. KG DIN Rail Enclosures UM-BASIC-KIT-B108-L250-7035

Description
Phoenix Contact 1300359
Request a Quote
Description
Phoenix Contact 1300359
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 2877656 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2877656
DIN Rail Enclosures 2877656
Phoenix Contact 1300359

Phoenix Contact 1300359

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2877656
Product Name DIN Rail Enclosures
Length 9.99 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers