TERMINAL BLOCK, DOUBLE LEVEL, CONNECTION METHOD SCREW CONNECTION, CROSS SECTION 0.5 MM² - 16 MM², AWG 20 - 6, WIDTH 10.2MM, COLOR GRAY, MOUNTING TYPE NS 35/7,5, NS 35/15, NS 32. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 22219402 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Termination Options | Screw Clamp |