Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UK 5

Description
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 4 MM, AWG: 24 - 10, WIDTH: 6.2 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7,5, NS 35/15, NS 32. FREE 2 YEAR RADWELL WARRANTY
Description
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 4 MM, AWG: 24 - 10, WIDTH: 6.2 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7,5, NS 35/15, NS 32. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 23214 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
23214
Terminal Blk/Strip Wiring Dev 23214
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 4 MM, AWG: 24 - 10, WIDTH: 6.2 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7,5, NS 35/15, NS 32. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, CONNECTION METHOD: SCREW CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 4 MM, AWG: 24 - 10, WIDTH: 6.2 MM, COLOR: GRAY, MOUNTING TYPE: NS 35/7,5, NS 35/15, NS 32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 23214
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.257/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Triple-deck terminal block - Through terminal block - 2002-3203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details