Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev UK 5 N BK

Description
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 6 MM, AWG: 24 - 10, WIDTH: 6.2 MM. FREE 2 YEAR RADWELL WARRANTY
Description
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 6 MM, AWG: 24 - 10, WIDTH: 6.2 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 40871816 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
40871816
Terminal Blk/Strip Wiring Dev 40871816
FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 6 MM, AWG: 24 - 10, WIDTH: 6.2 MM. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH TERMINAL BLOCK, NOM. VOLTAGE: 800 V, NOMINAL CURRENT: 32 A, NUMBER OF CONNECTIONS: 2, CROSS SECTION:0.2 MM - 6 MM, AWG: 24 - 10, WIDTH: 6.2 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 40871816
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details