Phoenix Contact GmbH & Co. KG Panel Mount Circuit Breaker TMC 83C 15A

Description
(2907618) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, FUSE TYPE: AUTOMATIC DEVICE, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(2907618) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, FUSE TYPE: AUTOMATIC DEVICE, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 89668225 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
89668225
Panel Mount Circuit Breaker 89668225
(2907618) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, FUSE TYPE: AUTOMATIC DEVICE, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(2907618) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, FUSE TYPE: AUTOMATIC DEVICE, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 89668225
Product Name Panel Mount Circuit Breaker
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data