Phoenix Contact GmbH & Co. KG Panel Mount Circuit Breaker TMC 83B 15A

Description
(2907551) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(2907551) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 89684100 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
89684100
Panel Mount Circuit Breaker 89684100
(2907551) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(2907551) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 3, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 89684100
Product Name Panel Mount Circuit Breaker
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data