Phoenix Contact GmbH & Co. KG Panel Mount Circuit Breaker TMC 82D 60A

Description
CIRCUIT BREAKER, THERMOMAGNECTIC DEVICE, 2 POST CONNECTION METHOD, SCREW, CROSS SECTION, 1 MM - 35 MM, AWG 18-2, DIN RAIL, MOUNTING TYPE, GRAY, 2907672. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, THERMOMAGNECTIC DEVICE, 2 POST CONNECTION METHOD, SCREW, CROSS SECTION, 1 MM - 35 MM, AWG 18-2, DIN RAIL, MOUNTING TYPE, GRAY, 2907672. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 89625132 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
89625132
Panel Mount Circuit Breaker 89625132
CIRCUIT BREAKER, THERMOMAGNECTIC DEVICE, 2 POST CONNECTION METHOD, SCREW, CROSS SECTION, 1 MM - 35 MM, AWG 18-2, DIN RAIL, MOUNTING TYPE, GRAY, 2907672. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMOMAGNECTIC DEVICE, 2 POST CONNECTION METHOD, SCREW, CROSS SECTION, 1 MM - 35 MM, AWG 18-2, DIN RAIL, MOUNTING TYPE, GRAY, 2907672. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 89625132
Product Name Panel Mount Circuit Breaker
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393246-3 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Electronic circuit breaker - 787-1668/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C8DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers