Phoenix Contact GmbH & Co. KG Panel Mount Circuit Breaker TMC 82D 10A

Description
THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM- 35 MM, AWG: 18 - 2, WIDTH: 35.3 MM, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM- 35 MM, AWG: 18 - 2, WIDTH: 35.3 MM, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 89646698 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
89646698
Panel Mount Circuit Breaker 89646698
THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM- 35 MM, AWG: 18 - 2, WIDTH: 35.3 MM, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM- 35 MM, AWG: 18 - 2, WIDTH: 35.3 MM, MOUNTING TYPE: DIN RAIL, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 89646698
Product Name Panel Mount Circuit Breaker
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2215594 - RS Components, Ltd.
Specs
Rated Current 20 amps
Number of Poles 1
Terminal Type Snap-In
View Details
3 suppliers
QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU63L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers