(2907576) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 1, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL: 35 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 89635063 |
| Product Name | Panel Mount Circuit Breaker |
| Trip System Type | Thermal Magnetic |