Phoenix Contact GmbH & Co. KG Panel Mount Circuit Breaker TMC 72C 03A

Description
(1019996) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL: 35 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(1019996) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL: 35 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 99656582 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
99656582
Panel Mount Circuit Breaker 99656582
(1019996) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL: 35 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(1019996) THERMOMAGNETIC DEVICE CIRCUIT BREAKER, NUMBER OF POSITIONS: 2, CONNECTION METHOD: SCREW, CROSS SECTION: 1 MM 2 - 35 MM 2, AWG: 18 - 2, MOUNTING TYPE: DIN RAIL: 35 MM, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 99656582
Product Name Panel Mount Circuit Breaker
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers