Phoenix Contact GmbH & Co. KG Din Rail Mount Circuit Breaker TMC 71B 06A

Description
CIRCUIT BREAKER, THERMOMAGNETIC, SCREW TERMINATION, 18-2 AWG, DIN RAIL MOUNT, GRAY, 6 AMP, 277 VAC, 60 VDC, 1 POLE, LEVER TYPE, NON-ILLUMINATED, IP20, 1019913. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, THERMOMAGNETIC, SCREW TERMINATION, 18-2 AWG, DIN RAIL MOUNT, GRAY, 6 AMP, 277 VAC, 60 VDC, 1 POLE, LEVER TYPE, NON-ILLUMINATED, IP20, 1019913. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Circuit Breaker - 99654592 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
99654592
Din Rail Mount Circuit Breaker 99654592
CIRCUIT BREAKER, THERMOMAGNETIC, SCREW TERMINATION, 18-2 AWG, DIN RAIL MOUNT, GRAY, 6 AMP, 277 VAC, 60 VDC, 1 POLE, LEVER TYPE, NON-ILLUMINATED, IP20, 1019913. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMOMAGNETIC, SCREW TERMINATION, 18-2 AWG, DIN RAIL MOUNT, GRAY, 6 AMP, 277 VAC, 60 VDC, 1 POLE, LEVER TYPE, NON-ILLUMINATED, IP20, 1019913. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 99654592
Product Name Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data