Thermomagnetic device circuit breaker, number of positions: 2, width: 35.3 mm, mounting type: DIN rail, Color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Circuit Breakers |
| Product Name | Thermomagnetic device circuit breaker - TMC 82C 05A - 2907587 |
| Rated DC Voltage | 125 volts |