PHOENIX CONTACT USA Ac-Dc Converter, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Phoenix Contact STEP-PS/1AC/24DC/2,5

Description
AC-DC CONVERTER, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Phoenix Contact - 73T9691 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Phoenix Contact
73T9691
Ac-Dc Converter, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Phoenix Contact 73T9691
AC-DC CONVERTER, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 73T9691
Product Name Ac-Dc Converter, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Phoenix Contact
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2234-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details