PLC-INTERFACE for NAMUR applications, consisting of PLC-BSC.../21 basic terminal block with screw connection and integrated circuit, for mounting on DIN rail NS 35/7,5, negative switching, 1 N/O contact, input voltage 24 V DC
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Solid-state relay module - PLC-SC-EIK 1-SVN 24M - 2982595 |
| Approvals | RoHS |
| Operating Temp | 77 to 122 F (25 to 50 C) |
| Input Voltage (Control Signal) Type | DC |