PLC-INTERFACE, consisting of PLC-BSP.../21 basic terminal block with spring-cage connection and plug-in miniature solid-state relay, for mounting on DIN rail NS 35/7,5, 1 N/O contact, input: 230 V AC/220 V DC, output: 3 - 48 V DC/100 mA
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Solid-state relay module - PLC-OSP-230UC/ 48DC/100 - 2967565 |
| Approvals | RoHS |
| Operating Temp | 77 to 140 F (25 to 60 C) |
| Input Voltage (Control Signal) Type | DC |