PLC-INTERFACE, integrated solid-state relay, with screw connection, for mounting on NS 35/7,5 DIN rails, input: 60 V DC, output: 12 - 300 V DC/1 A
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Solid-state relay module - PLC-OSC- 60DC/300DC/ 1 - 2980681 |
| Approvals | RoHS |
| Operating Temp | 77 to 140 F (25 to 60 C) |
| Input Voltage (Control Signal) Type | DC |