Input solid-state relay, with DC voltage output push-pull, transmission frequency: 100 kHz, with light indicator and protective circuit in input and output circuits, input: 5 V DC, output: 4 - 18 V DC/50 mA
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Solid-state relay module - PLC-OSC- 5DC/ 5DC/100KHZ-G - 2902965 |
| Approvals | RoHS |
| Operating Temp | 68 to 140 F (20 to 60 C) |
| Input Voltage (Control Signal) Type | DC |