PLC-INTERFACE, consisting of PLC-BPT.../21 basic terminal block with push-in connection and plug-in miniature solid-state relay, for mounting on DIN rail NS 35/7,5, 1 N/O contact, input: 60 V DC, output: 24 - 253 V AC/0.75 A
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Solid-state relay module - PLC-OPT- 60DC/230AC/1 - 2900371 |
| Approvals | RoHS |
| Operating Temp | 77 to 140 F (25 to 60 C) |
| Input Voltage (Control Signal) Type | DC |