PLC-INTERFACE, consisting of PLC-BPT.../21 basic terminal block with push-in connection and plug-in miniature solid-state relay, for mounting on DIN rail NS 35/7,5, 1 N/O contact, input: 24 V DC, output: 3 - 33 V DC/3 A
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Solid-state relay module - PLC-OPT- 24DC/ 24DC/2 - 2900364 |
| Approvals | RoHS |
| Operating Temp | 77 to 140 F (25 to 60 C) |
| Input Voltage (Control Signal) Type | DC |