Power solid-state relay, with LED and protective circuit in input and output circuits, input: 120 V AC, output: 5 - 36 V DC/max. 1 A
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Solid-state relay module - EMG 10-OV-120AC/24DC/1 - 2944261 |
| Approvals | RoHS |
| Operating Temp | 68 to 122 F (20 to 50 C) |
| Input Voltage (Control Signal) Type | AC |