PHOENIX CONTACT USA Circular Conn, Plug, 12Pos+Pe, Cable; Product Range Phoenix Contact SH-8EPC58A8LDLS

Description
CIRCULAR CONN, PLUG, 12POS+PE, CABLE; Product Range:SPEEDCON Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 12POS+PE, CABLE; Product Range:SPEEDCON Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 12Pos+Pe, Cable; Product Range Phoenix Contact - 79X1899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos+Pe, Cable; Product Range Phoenix Contact
79X1899
Circular Conn, Plug, 12Pos+Pe, Cable; Product Range Phoenix Contact 79X1899
CIRCULAR CONN, PLUG, 12POS+PE, CABLE; Product Range:SPEEDCON Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS+PE, CABLE; Product Range:SPEEDCON Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79X1899
Product Name Circular Conn, Plug, 12Pos+Pe, Cable; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1408 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details