PHOENIX CONTACT USA Sensor/actuator Plug, M12, 5Pos; Connector To Connector Phoenix Contact SACC-E-M12MS-5CON-PG9/0,5

Description
SENSOR/ACTUATOR PLUG, M12, 5POS; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 RoHS Compliant: Yes
Datasheet
Description
SENSOR/ACTUATOR PLUG, M12, 5POS; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor/actuator Plug, M12, 5Pos; Connector To Connector Phoenix Contact - 45X5113 - Newark, An Avnet Company
Chicago, IL, United States
Sensor/actuator Plug, M12, 5Pos; Connector To Connector Phoenix Contact
45X5113
Sensor/actuator Plug, M12, 5Pos; Connector To Connector Phoenix Contact 45X5113
SENSOR/ACTUATOR PLUG, M12, 5POS; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 RoHS Compliant: Yes

SENSOR/ACTUATOR PLUG, M12, 5POS; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.6"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45X5113
Product Name Sensor/actuator Plug, M12, 5Pos; Connector To Connector Phoenix Contact
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details