RJ45 connector, contact inserts: x , degree of protection: IP20, number of positions: 8, 1 Gbps, CAT5 (IEC 11801:2002), material: Zinc die-cast, connection method: IDC fast connection, connection cross section: AWG 23- 22, cable outlet: angled
PHOENIX CONTACT USA | |
---|---|
Product Category | Electrical Connectors |
Product Name | RJ45 connector - CUC-IND-C1ZNI-T/R4IP8 - 1421128 |
Connector Type | Modular Connector and RJ Connector |