PHOENIX CONTACT USA Photovoltaic Conn, Female, Cable, 38A Rohs Compliant Phoenix Contact PV-FT-C4F-HSG

Description
PHOTOVOLTAIC CONN, FEMALE, CABLE, 38A ROHS COMPLIANT: YES
Description
PHOTOVOLTAIC CONN, FEMALE, CABLE, 38A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Photovoltaic Connector, Female, Cable, part number 37AJ0708, is designed for use in photovoltaic applications. It features a rated current of 38 A and a nominal voltage of 1500 V, making it suitable for high-power solar installations. The connector has a crimp connection method and accommodates conductor cross sections ranging from 2.5 mm² to 6 mm² (AWG 14 to 10). Constructed from PPE material, the connector is black in color and offers a degree of protection rated at IP66/IP68, ensuring durability in harsh environmental conditions. It operates effectively within a temperature range of -40 °C to 85 °C. The connector is compliant with IEC 62852 standards and has a rated surge voltage of 16 kV. Engineers should note that the connector requires proper installation by qualified personnel and should not be connected or disconnected under load. Regular inspections for damage are recommended to maintain safety and functionality.

Datasheet Summary
Powered by GS/AI

The Photovoltaic Connector, Female, Cable, part number 37AJ0708, is designed for use in photovoltaic applications. It features a rated current of 38 A and a nominal voltage of 1500 V, making it suitable for high-power solar installations. The connector has a crimp connection method and accommodates conductor cross sections ranging from 2.5 mm² to 6 mm² (AWG 14 to 10). Constructed from PPE material, the connector is black in color and offers a degree of protection rated at IP66/IP68, ensuring durability in harsh environmental conditions. It operates effectively within a temperature range of -40 °C to 85 °C. The connector is compliant with IEC 62852 standards and has a rated surge voltage of 16 kV. Engineers should note that the connector requires proper installation by qualified personnel and should not be connected or disconnected under load. Regular inspections for damage are recommended to maintain safety and functionality.

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic Conn, Female, Cable, 38A Rohs Compliant Phoenix Contact - 37AJ0708 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Female, Cable, 38A Rohs Compliant Phoenix Contact
37AJ0708
Photovoltaic Conn, Female, Cable, 38A Rohs Compliant Phoenix Contact 37AJ0708
PHOTOVOLTAIC CONN, FEMALE, CABLE, 38A ROHS COMPLIANT: YES

PHOTOVOLTAIC CONN, FEMALE, CABLE, 38A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37AJ0708
Product Name Photovoltaic Conn, Female, Cable, 38A Rohs Compliant Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA Female Straight PCB Edge Mount Connector - ET-SFRS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details