(3270222),POTENTIAL DISTRIBUTORS, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 89755675 |
| Product Name | Power Distribution Block |