Phoenix Contact GmbH & Co. KG Power Distribution Block PTRVB 4-PE

Description
(1070018) PROTECTIVE CONDUCTOR TERMINAL, NUMBER OF CONNECTIONS: 16, NUMBER OF POSITIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, CROSS SECTION: 0.14 MM 2 - 2.5 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
(1070018) PROTECTIVE CONDUCTOR TERMINAL, NUMBER OF CONNECTIONS: 16, NUMBER OF POSITIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, CROSS SECTION: 0.14 MM 2 - 2.5 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 120648028 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
120648028
Power Distribution Block 120648028
(1070018) PROTECTIVE CONDUCTOR TERMINAL, NUMBER OF CONNECTIONS: 16, NUMBER OF POSITIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, CROSS SECTION: 0.14 MM 2 - 2.5 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

(1070018) PROTECTIVE CONDUCTOR TERMINAL, NUMBER OF CONNECTIONS: 16, NUMBER OF POSITIONS: 2, CONNECTION METHOD: PUSH-IN CONNECTION, 1ST, 2ND, 3RD AND 4TH LEVEL, CROSS SECTION: 0.14 MM 2 - 2.5 MM 2, MOUNTING TYPE: NS 35/7,5, NS 35/15, COLOR: GREEN-YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Distribution Units (PDU)
Product Number 120648028
Product Name Power Distribution Block
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details