Phoenix Contact GmbH & Co. KG Power Distribution Block PTRVB 4-FI /BU

Description
(3270221) ,POTENTIAL DISTRIBUTORS, WITH OPTION TO SUPPLY UP TO 6 MM2, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, COLOR: GRAY, . FREE 2 YEAR RADWELL WARRANTY
Description
(3270221) ,POTENTIAL DISTRIBUTORS, WITH OPTION TO SUPPLY UP TO 6 MM2, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, COLOR: GRAY, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 89653034 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
89653034
Power Distribution Block 89653034
(3270221) ,POTENTIAL DISTRIBUTORS, WITH OPTION TO SUPPLY UP TO 6 MM2, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, COLOR: GRAY, . FREE 2 YEAR RADWELL WARRANTY

(3270221) ,POTENTIAL DISTRIBUTORS, WITH OPTION TO SUPPLY UP TO 6 MM2, NOM. VOLTAGE: 250 V, NOMINAL CURRENT: 17.5 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 1.5 MM2, CROSS SECTION: 0.14 MM2 - 2.5 MM2, COLOR: GRAY, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Distribution Units (PDU)
Product Number 89653034
Product Name Power Distribution Block
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Units - 1237444 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 11
Outlets Type f - german schuko
View Details
One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details