PHOENIX CONTACT USA Tb, Power Distribution, 19Pole, 12 Awg; Rated Current Phoenix Contact PTFIX 6/18X2,5 GN

Description
TB, POWER DISTRIBUTION, 19POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:19 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 19POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:19 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 19Pole, 12 Awg; Rated Current Phoenix Contact - 51AC9417 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 19Pole, 12 Awg; Rated Current Phoenix Contact
51AC9417
Tb, Power Distribution, 19Pole, 12 Awg; Rated Current Phoenix Contact 51AC9417
TB, POWER DISTRIBUTION, 19POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:19 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 19POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:19 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 51AC9417
Product Name Tb, Power Distribution, 19Pole, 12 Awg; Rated Current Phoenix Contact
Voltage 500V
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 1801619-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-184 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details