PHOENIX CONTACT USA Tb, Power Distribution, 13Pole, 12 Awg; Rated Current Phoenix Contact PTFIX 6/12X2,5 BN

Description
TB, POWER DISTRIBUTION, 13POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:13 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 13POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:13 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 13Pole, 12 Awg; Rated Current Phoenix Contact - 51AC9406 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 13Pole, 12 Awg; Rated Current Phoenix Contact
51AC9406
Tb, Power Distribution, 13Pole, 12 Awg; Rated Current Phoenix Contact 51AC9406
TB, POWER DISTRIBUTION, 13POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:13 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 13POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:13 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 51AC9406
Product Name Tb, Power Distribution, 13Pole, 12 Awg; Rated Current Phoenix Contact
Voltage 500V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers