TB, POWER DISTRIBUTION, 18POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:18 Pole; Line Side Connections Per Pole:9; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 51AC9404 |
| Product Name | Tb, Power Distribution, 18Pole, 12 Awg; Rated Current Phoenix Contact |
| Voltage | 500V |