PHOENIX CONTACT USA Tb, Power Distribution, 12Pole, 12 Awg; Rated Current Phoenix Contact PTFIX 12X2,5 BN

Description
TB, POWER DISTRIBUTION, 12POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:12 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 12POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:12 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 12Pole, 12 Awg; Rated Current Phoenix Contact - 51AC9388 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 12Pole, 12 Awg; Rated Current Phoenix Contact
51AC9388
Tb, Power Distribution, 12Pole, 12 Awg; Rated Current Phoenix Contact 51AC9388
TB, POWER DISTRIBUTION, 12POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:12 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 12POLE, 12 AWG; Rated Current:24A; Rated Voltage:500V; No. of Poles:12 Pole; Line Side Connections Per Pole:6; Line Side Connection Method:Push In; Line Side Wire Size Max:12AWG; Load Side Connections Per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 51AC9388
Product Name Tb, Power Distribution, 12Pole, 12 Awg; Rated Current Phoenix Contact
Voltage 500V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details