Phoenix Contact GmbH & Co. KG Molded Case Circuit Breaker PTCB E1 24DC/1-8A NO

Description
ELECTRONIC DEVICE CIRCUIT BREAKER, SINGLE-CHANNEL, 24 VDC, DIN RAIL: 35 MM, OPERATION VOLTAGE 0-18 V, -30 TO +60°C, IP20, (2908262). FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRONIC DEVICE CIRCUIT BREAKER, SINGLE-CHANNEL, 24 VDC, DIN RAIL: 35 MM, OPERATION VOLTAGE 0-18 V, -30 TO +60°C, IP20, (2908262). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 99658485 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
99658485
Molded Case Circuit Breaker 99658485
ELECTRONIC DEVICE CIRCUIT BREAKER, SINGLE-CHANNEL, 24 VDC, DIN RAIL: 35 MM, OPERATION VOLTAGE 0-18 V, -30 TO +60°C, IP20, (2908262). FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC DEVICE CIRCUIT BREAKER, SINGLE-CHANNEL, 24 VDC, DIN RAIL: 35 MM, OPERATION VOLTAGE 0-18 V, -30 TO +60°C, IP20, (2908262). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 99658485
Product Name Molded Case Circuit Breaker
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C70-SJ - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details