PHOENIX CONTACT USA Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact PST1,3/8-5.0

Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact - 69R9995 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact
69R9995
Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact 69R9995
TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 8POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:8Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69R9995
Product Name Terminal Block, Header, 8Pos, Th; Gender Phoenix Contact
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Backplane Conn, Header, 12S+2P; Product Range Amphenol Communications Solutions - 64AC9861 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details