PHOENIX CONTACT USA Terminal Block, Header, 3Pos, Th; Gender Phoenix Contact PST1,3/3-5.0

Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 3Pos, Th; Gender Phoenix Contact - 69R9990 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Th; Gender Phoenix Contact
69R9990
Terminal Block, Header, 3Pos, Th; Gender Phoenix Contact 69R9990
TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions ; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:3Positions; Rated Current:12A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:COMBICON Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 69R9990
Product Name Terminal Block, Header, 3Pos, Th; Gender Phoenix Contact
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions - 53K1515 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details