Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057234-PSI-DATA/BAS
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057234-PSI-DATA/BASIC-MODEM/RS232 |
| Product Name | OEM Parts - OEM Parts (O - R) - PSI-DATA/BASIC-MODEM/RS232 |