PCB connector, nominal current: 6 A, rated voltage (III/2): 160 V, number of positions: 6, pitch: 2.54 mm, connection method: Push-in spring connection, color: black, contact surface: Gold, Fixed coding of last position; can be combined with MC(V) 0,5/...-G-2,54...C2 headers
PHOENIX CONTACT USA | |
---|---|
Product Category | Board Mount Connectors |
Product Name | Printed-circuit board connector - FMC 0,5/ 6-ST-2,54 C2 - 1706239 |
Category | Board to Board Connector |
Connector Type | Header Connector |
Gender | Female / Jack |
Termination | Push-in spring connection |