PHOENIX CONTACT USA Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact PLC-RPT- 24DC/21

Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PLC-RPT-24DC/21 is a plug-in relay module with a 1 PDT contact, designed for mounting on DIN rail NS 35/7.5. It operates with a 24 V DC coil, has a limiting continuous current of 6 A, and supports a maximum switching voltage of 250 V AC/DC. The module features push-in terminals, reverse polarity protection, and a damping diode. It measures 6.2 mm wide, 80 mm high, and 94 mm deep, and is rated for operation from -40 °C to 60 °C. The relay meets IEC 60664, DIN EN 50178, and UL 94 V0 flammability standards, with a test voltage of 4 kV AC between coil and contact. Its mechanical life is 2 × 10⁷ cycles, and it is sealed to RT III standard.

Datasheet Summary
Powered by GS/AI

The PLC-RPT-24DC/21 is a plug-in relay module with a 1 PDT contact, designed for mounting on DIN rail NS 35/7.5. It operates with a 24 V DC coil, has a limiting continuous current of 6 A, and supports a maximum switching voltage of 250 V AC/DC. The module features push-in terminals, reverse polarity protection, and a damping diode. It measures 6.2 mm wide, 80 mm high, and 94 mm deep, and is rated for operation from -40 °C to 60 °C. The relay meets IEC 60664, DIN EN 50178, and UL 94 V0 flammability standards, with a test voltage of 4 kV AC between coil and contact. Its mechanical life is 2 × 10⁷ cycles, and it is sealed to RT III standard.

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact - 73T9403 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact
73T9403
Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact 73T9403
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PLC Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 73T9403
Product Name Relay, Spdt, 250Vac, 6A; Contact Configuration Phoenix Contact
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617785-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7146 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
600A High Voltage Direct Current Relay - CHPV-S600 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details