PLC-OPIT-24DC/24DC/2
RELAY, PLC, SPST, 24VDC, 6A, DIN RAIL; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 73T9378 |
| Product Name | Relay, Plc, Spst, 24Vdc, 6A, Din Rail; Contact Configuration Phoenix Contact |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |