PHOENIX CONTACT USA Patch cable - FL CAT6 PATCH 2,0 - 2891589

Description
Patch cable, CAT6, pre-assembled, 2.0 m
Description
Patch cable, CAT6, pre-assembled, 2.0 m

Suppliers

Company
Product
Description
Supplier Links
Patch cable - FL CAT6 PATCH 2,0 - 2891589 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Patch cable - FL CAT6 PATCH 2,0 - 2891589
Patch cable - FL CAT6 PATCH 2,0 - 2891589
Patch cable, CAT6, pre-assembled, 2.0 m

Patch cable, CAT6, pre-assembled, 2.0 m

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Cable Assemblies
Product Name Patch cable - FL CAT6 PATCH 2,0 - 2891589
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details